Abbatron Standoff; #4-40; 0.625 in.; Nylon 6/6; 1/4 in.; Hex 4300J

Description
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish
Description
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish

Suppliers

Company
Product
Description
Supplier Links
Standoff; #4-40; 0.625 in.; Nylon 6/6; 1/4 in.; Hex - 70211237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.625 in.; Nylon 6/6; 1/4 in.; Hex
70211237
Standoff; #4-40; 0.625 in.; Nylon 6/6; 1/4 in.; Hex 70211237
1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping Natural (milky white) finish

1⁄4 in. Outer Diameter, Nylon Hex Threaded Standoffs

  • An excellent insulator, the nylon spacers surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Molded nylon threads are precise and will withstand torque without stripping
  • Natural (milky white) finish
Supplier's Site
Standoff, Nylon66, Hex F-F, 4-40/15.88Mm; Standoff Material Abbatron Hh Smith - 95H6140 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex F-F, 4-40/15.88Mm; Standoff Material Abbatron Hh Smith
95H6140
Standoff, Nylon66, Hex F-F, 4-40/15.88Mm; Standoff Material Abbatron Hh Smith 95H6140
STANDOFF, NYLON66, HEX F-F, 4-40/15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:15.88mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, NYLON66, HEX F-F, 4-40/15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:15.88mm; Overall Length:-; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211237 95H6140
Product Name Standoff; #4-40; 0.625 in.; Nylon 6/6; 1/4 in.; Hex Standoff, Nylon66, Hex F-F, 4-40/15.88Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Supports - 1610080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details