Abbatron Test Jack, Pcb; For Use With Abbatron Hh Smith 430-102

Description
TEST JACK, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Colour:Red; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
TEST JACK, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Colour:Red; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Pcb; For Use With Abbatron Hh Smith - 39F1800 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Pcb; For Use With Abbatron Hh Smith
39F1800
Test Jack, Pcb; For Use With Abbatron Hh Smith 39F1800
TEST JACK, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Colour:Red; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST JACK, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Colour:Red; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F1800
Product Name Test Jack, Pcb; For Use With Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DC Micro (M12) receptacle - 888D-M5AE1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers