BAN PLG 425AA CAGED CONT BE-CU
BANANA PLUG ASSEMBLY, SCREW; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Threaded Uninsulated Banana Plug, 15 A Current Rating
Caged beryllium copper spring ensures proper contact while allowing for rotational movement. Standard size : 6-32 × 0.5" stud, brass body. Supplied with nut. Rated 15 A. Packaged in 25-piece packages.
Short body external thread banana plugs. Nickel plated.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6463-425AA-ND | 95B9047 | 70209777 |
| Product Name | Jacks, Plugs | Banana Plug Assembly, Screw; Gender Abbatron Hh Smith | Plug, Banana; 15; Brass; Beryllium Copper; GOLD plated |
| Gender | Male / Plug | Male / Plug |