Abbatron Plug, Banana; 15; Brass; Beryllium Copper; NICKEL plated 425

Description
Banana Plug, 15 A Current Rating, Brass Body Material Caged beryllium copper spring ensures proper contact while allowing for rotational movement. Standard size : 6-32 × 0.5" stud, brass body. Supplied with nut. Rated 15 A. Packaged in 25-piece packages. This caged spring standard banana plug is designed to allow rotation while maintaining contact.
Datasheet
Description
Banana Plug, 15 A Current Rating, Brass Body Material Caged beryllium copper spring ensures proper contact while allowing for rotational movement. Standard size : 6-32 × 0.5" stud, brass body. Supplied with nut. Rated 15 A. Packaged in 25-piece packages. This caged spring standard banana plug is designed to allow rotation while maintaining contact.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Banana; 15; Brass; Beryllium Copper; NICKEL plated - 70209776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; 15; Brass; Beryllium Copper; NICKEL plated
70209776
Plug, Banana; 15; Brass; Beryllium Copper; NICKEL plated 70209776
Banana Plug, 15 A Current Rating, Brass Body Material Caged beryllium copper spring ensures proper contact while allowing for rotational movement. Standard size : 6-32 × 0.5" stud, brass body. Supplied with nut. Rated 15 A. Packaged in 25-piece packages. This caged spring standard banana plug is designed to allow rotation while maintaining contact.

Banana Plug, 15 A Current Rating, Brass Body Material
Caged beryllium copper spring ensures proper contact while allowing for rotational movement. Standard size : 6-32 × 0.5" stud, brass body. Supplied with nut. Rated 15 A. Packaged in 25-piece packages.
This caged spring standard banana plug is designed to allow rotation while maintaining contact.

Supplier's Site
Banana Plug Assembly, Screw; Gender Abbatron Hh Smith - 95B9643 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug Assembly, Screw; Gender Abbatron Hh Smith
95B9643
Banana Plug Assembly, Screw; Gender Abbatron Hh Smith 95B9643
BANANA PLUG ASSEMBLY, SCREW; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA PLUG ASSEMBLY, SCREW; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70209776 95B9643
Product Name Plug, Banana; 15; Brass; Beryllium Copper; NICKEL plated Banana Plug Assembly, Screw; Gender Abbatron Hh Smith
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products