Abbatron Standoff, Nylon, Round F-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith 4064

Description
STANDOFF, NYLON, ROUND F-F, 8-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, NYLON, ROUND F-F, 8-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon, Round F-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith - 30F1471 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Round F-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith
30F1471
Standoff, Nylon, Round F-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith 30F1471
STANDOFF, NYLON, ROUND F-F, 8-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, NYLON, ROUND F-F, 8-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1471
Product Name Standoff, Nylon, Round F-F, 8-32, 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.18 inch (30 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details