Abbatron Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith 4029

Description
SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith - 95H6127 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith
95H6127
Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith 95H6127
SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6127
Product Name Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details