Abbatron Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith 4019

Description
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith - 30F1443 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith
30F1443
Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith 30F1443
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site
Spacer; Nylon; 1/4 in.; 1/2 in.; Natural Milky White; Round; 6 - 70211284 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; Nylon; 1/4 in.; 1/2 in.; Natural Milky White; Round; 6
70211284
Spacer; Nylon; 1/4 in.; 1/2 in.; Natural Milky White; Round; 6 70211284
Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish Nylon round spacer Molded nylon An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Relatively low operating temperature

Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish

  • Nylon round spacer
  • Molded nylon
  • An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Relatively low operating temperature
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30F1443 70211284
Product Name Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith Spacer; Nylon; 1/4 in.; 1/2 in.; Natural Milky White; Round; 6
Type & Shape Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2699032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details