Abbatron Jacks, Plugs 401

Description
BAN PLG 401 ASSY W/LUG & SCR
Request a Quote Datasheet
Description
BAN PLG 401 ASSY W/LUG & SCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-401-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-401-ND
Jacks, Plugs 6463-401-ND
BAN PLG 401 ASSY W/LUG & SCR

BAN PLG 401 ASSY W/LUG & SCR

Buy Now Datasheet
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith - 82T5312 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith
82T5312
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith 82T5312
BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6463-401-ND 82T5312
Product Name Jacks, Plugs Banana Plug, 15A, Stud; Gender Abbatron Hh Smith
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug/Receptacle - 45088289 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 30 volts
View Details