Abbatron Board Spacers, Standoffs 4007

Description
SPCR 4007 NYL RND
Request a Quote
Description
SPCR 4007 NYL RND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Round, Nylon, 0.25In X 6.35Mm (part number 30F1437) is constructed from molded nylon 6/6, providing excellent insulation properties. It features a natural milky white finish and is designed to allow wires to be routed against its surface without risk of chafing the insulation. The spacer has an outer diameter of 6.35 mm and an inner diameter of 3.556 mm, with an overall length of 6.35 mm. It is compatible with various screw sizes, including #2 through #12, making it versatile for different applications. The product is RoHS compliant and operates effectively at relatively low temperatures.

Datasheet Summary
Powered by GS/AI

The Spacer, Round, Nylon, 0.25In X 6.35Mm (part number 30F1437) is constructed from molded nylon 6/6, providing excellent insulation properties. It features a natural milky white finish and is designed to allow wires to be routed against its surface without risk of chafing the insulation. The spacer has an outer diameter of 6.35 mm and an inner diameter of 3.556 mm, with an overall length of 6.35 mm. It is compatible with various screw sizes, including #2 through #12, making it versatile for different applications. The product is RoHS compliant and operates effectively at relatively low temperatures.

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 6463-4007-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
6463-4007-ND
Board Spacers, Standoffs 6463-4007-ND
SPCR 4007 NYL RND

SPCR 4007 NYL RND

Buy Now Datasheet
Spacer; Nylon; 1/4 in.; 1/4 in.; Natural Milky White; Round; 6 - 70211283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; Nylon; 1/4 in.; 1/4 in.; Natural Milky White; Round; 6
70211283
Spacer; Nylon; 1/4 in.; 1/4 in.; Natural Milky White; Round; 6 70211283
Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish Nylon round spacer Molded nylon An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Relatively low operating temperature

Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish

  • Nylon round spacer
  • Molded nylon
  • An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Relatively low operating temperature
Supplier's Site
Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith - 30F1437 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith
30F1437
Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith 30F1437
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 6463-4007-ND 70211283 30F1437
Product Name Board Spacers, Standoffs Spacer; Nylon; 1/4 in.; 1/4 in.; Natural Milky White; Round; 6 Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Abbatron Hh Smith
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers