Abbatron Test Jack, Pcb; For Use With Abbatron Hh Smith 325-102

Description
TEST JACK, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Colour:Red; Connector Type:Horizontal Test Point; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
TEST JACK, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Colour:Red; Connector Type:Horizontal Test Point; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Pcb; For Use With Abbatron Hh Smith - 39F843 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Pcb; For Use With Abbatron Hh Smith
39F843
Test Jack, Pcb; For Use With Abbatron Hh Smith 39F843
TEST JACK, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Colour:Red; Connector Type:Horizontal Test Point; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST JACK, PCB; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Colour:Red; Connector Type:Horizontal Test Point; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F843
Product Name Test Jack, Pcb; For Use With Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details