Abbatron Test Probe; Test Probe Type Abbatron Hh Smith 317-102

Description
Test Probe; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; Colour:Red; Connecting Termination:Solder; Handle Material:ABS (Acrylonitrile Butadiene Styrene); Overall Length:4.8" RoHS Compliant: Yes
Description
Test Probe; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; Colour:Red; Connecting Termination:Solder; Handle Material:ABS (Acrylonitrile Butadiene Styrene); Overall Length:4.8" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Test Probe Type Abbatron Hh Smith - 35F940 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Test Probe Type Abbatron Hh Smith
35F940
Test Probe; Test Probe Type Abbatron Hh Smith 35F940
Test Probe; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; Colour:Red; Connecting Termination:Solder; Handle Material:ABS (Acrylonitrile Butadiene Styrene); Overall Length:4.8" RoHS Compliant: Yes

Test Probe; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; Colour:Red; Connecting Termination:Solder; Handle Material:ABS (Acrylonitrile Butadiene Styrene); Overall Length:4.8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F940
Product Name Test Probe; Test Probe Type Abbatron Hh Smith
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details