Abbatron Miniature Binding Post, #4-42, Screw Red; Product Range Abbatron Hh Smith 3015-102

Description
MINIATURE BINDING POST, #4-42, SCREW RED; Product Range:3015-10x Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
MINIATURE BINDING POST, #4-42, SCREW RED; Product Range:3015-10x Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Binding Post, #4-42, Screw Red; Product Range Abbatron Hh Smith - 35F2745 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Binding Post, #4-42, Screw Red; Product Range Abbatron Hh Smith
35F2745
Miniature Binding Post, #4-42, Screw Red; Product Range Abbatron Hh Smith 35F2745
MINIATURE BINDING POST, #4-42, SCREW RED; Product Range:3015-10x Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

MINIATURE BINDING POST, #4-42, SCREW RED; Product Range:3015-10x Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F2745
Product Name Miniature Binding Post, #4-42, Screw Red; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug - SEA-5GS-11-DUO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details