Abbatron Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith 3011

Description
TERMINAL, GROUND LUG, STEEL, 5/16"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, STEEL, 5/16"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith - 88F2256 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith
88F2256
Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith 88F2256
TERMINAL, GROUND LUG, STEEL, 5/16"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

TERMINAL, GROUND LUG, STEEL, 5/16"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 88F2256
Product Name Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details