Abbatron Terminal Strips and Turret Boards 3006

Description
TERM STP 3006 6 LUGS/BASE
Request a Quote Datasheet
Description
TERM STP 3006 6 LUGS/BASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strips and Turret Boards - 6463-3006-ND - DigiKey
Thief River Falls, MN, United States
Terminal Strips and Turret Boards
6463-3006-ND
Terminal Strips and Turret Boards 6463-3006-ND
TERM STP 3006 6 LUGS/BASE

TERM STP 3006 6 LUGS/BASE

Buy Now Datasheet
Terminal Block, Standard, 6 Position; Stud Size - Imperial Abbatron Hh Smith - 96F9045 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 6 Position; Stud Size - Imperial Abbatron Hh Smith
96F9045
Terminal Block, Standard, 6 Position; Stud Size - Imperial Abbatron Hh Smith 96F9045
TERMINAL BLOCK, STANDARD, 6 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 6 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6463-3006-ND 96F9045
Product Name Terminal Strips and Turret Boards Terminal Block, Standard, 6 Position; Stud Size - Imperial Abbatron Hh Smith
Mounting PCB Mount
Unlock Full Specs
to access all available technical data