Abbatron Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith 3005

Description
TERMINAL, GROUND LUG, STEEL, 5/16"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, STEEL, 5/16"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith - 96F9044 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith
96F9044
Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith 96F9044
TERMINAL, GROUND LUG, STEEL, 5/16"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

TERMINAL, GROUND LUG, STEEL, 5/16"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 96F9044
Product Name Terminal, Ground Lug, Steel, 5/16; Stud Size Imperial Abbatron Hh Smith
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details