Abbatron Terminal Block, Standard, 2 Position; Stud Size - Imperial Abbatron Hh Smith 3002

Description
TERMINAL BLOCK, STANDARD, 2 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, STANDARD, 2 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Standard, 2 Position; Stud Size - Imperial Abbatron Hh Smith - 96F9078 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 2 Position; Stud Size - Imperial Abbatron Hh Smith
96F9078
Terminal Block, Standard, 2 Position; Stud Size - Imperial Abbatron Hh Smith 96F9078
TERMINAL BLOCK, STANDARD, 2 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 2 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F9078
Product Name Terminal Block, Standard, 2 Position; Stud Size - Imperial Abbatron Hh Smith
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products