Abbatron Alligator clip, standard, steel, brighttin, solder or banana plug connection 300

Description
Alligator clip, standard, steel, brighttin, solder or banana plug connection
Description
Alligator clip, standard, steel, brighttin, solder or banana plug connection

Suppliers

Company
Product
Description
Supplier Links
Alligator clip, standard, steel, brighttin, solder or banana plug connection - 70209829 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator clip, standard, steel, brighttin, solder or banana plug connection
70209829
Alligator clip, standard, steel, brighttin, solder or banana plug connection 70209829
Alligator clip, standard, steel, brighttin, solder or banana plug connection

Alligator clip, standard, steel, brighttin, solder or banana plug connection

Supplier's Site
Connector; Connector Type Abbatron Hh Smith - 28F1311 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Connector Type Abbatron Hh Smith
28F1311
Connector; Connector Type Abbatron Hh Smith 28F1311
CONNECTOR; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Tin Plated Contacts; Termination Method:Banana Plug or Solder RoHS Compliant: Yes

CONNECTOR; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Tin Plated Contacts; Termination Method:Banana Plug or Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70209829 28F1311
Product Name Alligator clip, standard, steel, brighttin, solder or banana plug connection Connector; Connector Type Abbatron Hh Smith
Termination Solder/Banana Plug Banana Plug or Solder
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - NAAA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details