Abbatron Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith 295-102

Description
BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Description
BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith - 82T5311 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith
82T5311
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith 82T5311
BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Banana Plug, Red, Insulated - 70210070 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Red, Insulated
70210070
Banana Plug, Red, Insulated 70210070
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 82T5311 70210070
Product Name Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith Banana Plug, Red, Insulated
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products