Abbatron Banana Plug, Stud, Red; Gender Abbatron Hh Smith 289-102

Description
BANANA PLUG, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, Stud, Red; Gender Abbatron Hh Smith - 82T5309 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stud, Red; Gender Abbatron Hh Smith
82T5309
Banana Plug, Stud, Red; Gender Abbatron Hh Smith 82T5309
BANANA PLUG, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA PLUG, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5309
Product Name Banana Plug, Stud, Red; Gender Abbatron Hh Smith
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products