Abbatron BAN JK 286-102 GIANT RED 286-102

Description
BAN JK 286-102 GIANT RED
Description
BAN JK 286-102 GIANT RED

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
BAN JK 286-102 GIANT RED
70211233
BAN JK 286-102 GIANT RED 70211233
BAN JK 286-102 GIANT RED

BAN JK 286-102 GIANT RED

Supplier's Site
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith - 82T5307 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith
82T5307
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith 82T5307
BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70211233 82T5307
Product Name BAN JK 286-102 GIANT RED Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith
Termination Solder/Thru-Hole Stud
Unlock Full Specs
to access all available technical data

Similar Products