Abbatron Binding Posts 2809-103

Description
BDG POST 2809-103 SPR TYPE
Request a Quote Datasheet
Description
BDG POST 2809-103 SPR TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-2809-103-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-2809-103-ND
Binding Posts 6463-2809-103-ND
BDG POST 2809-103 SPR TYPE

BDG POST 2809-103 SPR TYPE

Buy Now Datasheet
Binding Post, 15A, #6-32, Stud, Black; Product Range Abbatron Hh Smith - 81F4213 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Black; Product Range Abbatron Hh Smith
81F4213
Binding Post, 15A, #6-32, Stud, Black; Product Range Abbatron Hh Smith 81F4213
BINDING POST, 15A, #6-32, STUD, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:BrassRoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Binding post, spring loaded - 70209806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding post, spring loaded
70209806
Binding post, spring loaded 70209806
Binding post, spring loaded

Binding post, spring loaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-2809-103-ND 81F4213 70209806
Product Name Binding Posts Binding Post, 15A, #6-32, Stud, Black; Product Range Abbatron Hh Smith Binding post, spring loaded
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DIN 41622 Connectors - 1006245 - RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details