Abbatron Binding Posts 2809-102

Description
BDG POST 2809-102 SPR TYPE
Request a Quote Datasheet
Description
BDG POST 2809-102 SPR TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-2809-102-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-2809-102-ND
Binding Posts 6463-2809-102-ND
BDG POST 2809-102 SPR TYPE

BDG POST 2809-102 SPR TYPE

Buy Now Datasheet
Binding Post, 15A, #6-32, Stud, Red; Product Range Abbatron Hh Smith - 81F4212 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Red; Product Range Abbatron Hh Smith
81F4212
Binding Post, 15A, #6-32, Stud, Red; Product Range Abbatron Hh Smith 81F4212
BINDING POST, 15A, #6-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Binding post, spring loaded - 70209805 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding post, spring loaded
70209805
Binding post, spring loaded 70209805
Binding post, spring loaded

Binding post, spring loaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-2809-102-ND 81F4212 70209805
Product Name Binding Posts Binding Post, 15A, #6-32, Stud, Red; Product Range Abbatron Hh Smith Binding post, spring loaded
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products