Abbatron Binding Posts 2804-103

Description
BDG POST 2804-103 SPR TYPE
Request a Quote Datasheet
Description
BDG POST 2804-103 SPR TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-2804-103-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-2804-103-ND
Binding Posts 6463-2804-103-ND
BDG POST 2804-103 SPR TYPE

BDG POST 2804-103 SPR TYPE

Buy Now Datasheet
Binding Post, 15A, #6-32, Stud, Black; Product Range Abbatron Hh Smith - 94F1638 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Black; Product Range Abbatron Hh Smith
94F1638
Binding Post, 15A, #6-32, Stud, Black; Product Range Abbatron Hh Smith 94F1638
BINDING POST, 15A, #6-32, STUD, BLACK; Product Range:280x-10x Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, BLACK; Product Range:280x-10x Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
BDG POST 2804-103 SPR TYPE - 70209817 - Allied Electronics, Inc.
Fort Worth, TX, USA
BDG POST 2804-103 SPR TYPE
70209817
BDG POST 2804-103 SPR TYPE 70209817
BDG POST 2804-103 SPR TYPE

BDG POST 2804-103 SPR TYPE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-2804-103-ND 94F1638 70209817
Product Name Binding Posts Binding Post, 15A, #6-32, Stud, Black; Product Range Abbatron Hh Smith BDG POST 2804-103 SPR TYPE
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details