Abbatron Binding Posts 2804-102

Description
BDG POST 2804-102 SPR TYPE
Request a Quote Datasheet
Description
BDG POST 2804-102 SPR TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-2804-102-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-2804-102-ND
Binding Posts 6463-2804-102-ND
BDG POST 2804-102 SPR TYPE

BDG POST 2804-102 SPR TYPE

Buy Now Datasheet
Binding Post, 15A, #6-32, Stud, Red; Product Range Abbatron Hh Smith - 50B7279 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Red; Product Range Abbatron Hh Smith
50B7279
Binding Post, 15A, #6-32, Stud, Red; Product Range Abbatron Hh Smith 50B7279
BINDING POST, 15A, #6-32, STUD, RED; Product Range:280x-10x Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, RED; Product Range:280x-10x Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6463-2804-102-ND 50B7279
Product Name Binding Posts Binding Post, 15A, #6-32, Stud, Red; Product Range Abbatron Hh Smith
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data