BDG POST 2803-103 SPR TYPE
BINDING POST, 15A, #6-32, STUD, BLACK; Product Range:280x-10x Series; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Binding post, spring loaded
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6463-2803-103-ND | 96F9077 | 70209802 |
| Product Name | Binding Posts | Binding Post, 15A, #6-32, Stud, Black; Product Range Abbatron Hh Smith | Binding post, spring loaded |
| Connector Type | DIN Connector |