Abbatron Binding Post, 15A, #8-32, Stud, Red; Product Range Abbatron Hh Smith 2713-RR

Description
BINDING POST, 15A, #8-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Nickel RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, #8-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #8-32, Stud, Red; Product Range Abbatron Hh Smith - 28C3324 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #8-32, Stud, Red; Product Range Abbatron Hh Smith
28C3324
Binding Post, 15A, #8-32, Stud, Red; Product Range Abbatron Hh Smith 28C3324
BINDING POST, 15A, #8-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Nickel RoHS Compliant: Yes

BINDING POST, 15A, #8-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28C3324
Product Name Binding Post, 15A, #8-32, Stud, Red; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products