Abbatron Binding Post, 15A, #8-32, Stud Black/red; Product Range Abbatron Hh Smith 2713-RB

Description
BINDING POST, 15A, #8-32, STUD BLACK/RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, #8-32, STUD BLACK/RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #8-32, Stud Black/red; Product Range Abbatron Hh Smith - 80H9106 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #8-32, Stud Black/red; Product Range Abbatron Hh Smith
80H9106
Binding Post, 15A, #8-32, Stud Black/red; Product Range Abbatron Hh Smith 80H9106
BINDING POST, 15A, #8-32, STUD BLACK/RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #8-32, STUD BLACK/RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80H9106
Product Name Binding Post, 15A, #8-32, Stud Black/red; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products