Abbatron Binding Posts 269RB

Description
BDG POST 269RB DUAL RED/BLK
Request a Quote Datasheet
Description
BDG POST 269RB DUAL RED/BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-269RB-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-269RB-ND
Binding Posts 6463-269RB-ND
BDG POST 269RB DUAL RED/BLK

BDG POST 269RB DUAL RED/BLK

Buy Now Datasheet
Binding Post; Plug; Brass with Tin Plating; Polycarbonate; Red-Black; Hex - 70210036 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Plug; Brass with Tin Plating; Polycarbonate; Red-Black; Hex
70210036
Binding Post; Plug; Brass with Tin Plating; Polycarbonate; Red-Black; Hex 70210036
Lexan Polycarbonate Insulated, Dual Binding Posts Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head: Captive, molded lexan. Body: Brass, nickel-plated. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1517. Head: Captive, molded lexan with brass, gold-plated inserts. Body: brass, gold-plated. Washer: Molded lexan, with brass, gold-plated inserts. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Molded washers completely insulate post from panel. Miniature washers and narrow fluted head require min. panel space. Mounts in 3⁄8" round or "D" hole in panel as indicated. Wrap-around solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in 1⁄4" includes all mounting hardware. Type 110. All metal binding post, brass nickel-plated, mounts in #8 clearance hole, includes all mounting hardware. Type 459. Standard multiple connection all insulated fluted head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Accepts standard banana plugs, 0.080 phone tips, wire, alligator clips and spade lug. 1 K volts 60 cycle AC continuous working voltage, when insulated from panel as recommended. Capacitance: 5.0 mmfd. (Type 1517, 3.0 mmfd). Dual Binding Posts Types 1477 and 269. Standard dual insulated binding posts, mounts in two 1⁄2" holes on 3⁄4" centers, panels up to 1⁄4" thick, includes all mounting hardware. Dual binding post, brass with tin plating body material

Lexan Polycarbonate Insulated, Dual Binding Posts
Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head: Captive, molded lexan. Body: Brass, nickel-plated. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1517. Head: Captive, molded lexan with brass, gold-plated inserts. Body: brass, gold-plated. Washer: Molded lexan, with brass, gold-plated inserts. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Molded washers completely insulate post from panel. Miniature washers and narrow fluted head require min. panel space. Mounts in 3⁄8" round or "D" hole in panel as indicated. Wrap-around solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in 1⁄4" includes all mounting hardware. Type 110. All metal binding post, brass nickel-plated, mounts in #8 clearance hole, includes all mounting hardware. Type 459. Standard multiple connection all insulated fluted head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Accepts standard banana plugs, 0.080 phone tips, wire, alligator clips and spade lug. 1 K volts 60 cycle AC continuous working voltage, when insulated from panel as recommended. Capacitance: 5.0 mmfd. (Type 1517, 3.0 mmfd). Dual Binding Posts Types 1477 and 269. Standard dual insulated binding posts, mounts in two 1⁄2" holes on 3⁄4" centers, panels up to 1⁄4" thick, includes all mounting hardware.
Dual binding post, brass with tin plating body material

Supplier's Site
Binding Post, 30A, #10-32 Sldr Black/red; Product Range Abbatron Hh Smith - 35F847 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32 Sldr Black/red; Product Range Abbatron Hh Smith
35F847
Binding Post, 30A, #10-32 Sldr Black/red; Product Range Abbatron Hh Smith 35F847
BINDING POST, 30A, #10-32 SLDR BLACK/RED; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #10-32 SLDR BLACK/RED; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-269RB-ND 70210036 35F847
Product Name Binding Posts Binding Post; Plug; Brass with Tin Plating; Polycarbonate; Red-Black; Hex Binding Post, 30A, #10-32 Sldr Black/red; Product Range Abbatron Hh Smith
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products