Abbatron Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith 269BB

Description
BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:-; Current Rating:30A; Voltage Rating:1kVDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:-; Current Rating:30A; Voltage Rating:1kVDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith - 35F845 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith
35F845
Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith 35F845
BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:-; Current Rating:30A; Voltage Rating:1kVDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:-; Current Rating:30A; Voltage Rating:1kVDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F845
Product Name Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details