Abbatron Grommet; Nylon 6/6; 25 ft.; 0.232; 0.120; 0.220 in.; 0.057 in. 2694

Description
Nylon 6⁄6, 25 ft. Grommet Length, Caterpillar Grommets Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis Insulates and prevents chafing wires Made of Nylon, type 6⁄6
Description
Nylon 6⁄6, 25 ft. Grommet Length, Caterpillar Grommets Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis Insulates and prevents chafing wires Made of Nylon, type 6⁄6

Suppliers

Company
Product
Description
Supplier Links
Grommet; Nylon 6/6; 25 ft.; 0.232; 0.120; 0.220 in.; 0.057 in. - 70211229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet; Nylon 6/6; 25 ft.; 0.232; 0.120; 0.220 in.; 0.057 in.
70211229
Grommet; Nylon 6/6; 25 ft.; 0.232; 0.120; 0.220 in.; 0.057 in. 70211229
Nylon 6⁄6, 25 ft. Grommet Length, Caterpillar Grommets Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis Insulates and prevents chafing wires Made of Nylon, type 6⁄6

Nylon 6⁄6, 25 ft. Grommet Length, Caterpillar Grommets

  • Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis
  • Insulates and prevents chafing wires
  • Made of Nylon, type 6⁄6
Supplier's Site
Caterpiller Grommet, Nylon 6.6, 3.05Mm; Grommet Type Abbatron Hh Smith - 89F1161 - Newark, An Avnet Company
Chicago, IL, United States
Caterpiller Grommet, Nylon 6.6, 3.05Mm; Grommet Type Abbatron Hh Smith
89F1161
Caterpiller Grommet, Nylon 6.6, 3.05Mm; Grommet Type Abbatron Hh Smith 89F1161
CATERPILLER GROMMET, NYLON 6.6, 3.05MM; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:3.05mm; Grommet Colour:Black RoHS Compliant: Yes

CATERPILLER GROMMET, NYLON 6.6, 3.05MM; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:3.05mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 70211229 89F1161
Product Name Grommet; Nylon 6/6; 25 ft.; 0.232; 0.120; 0.220 in.; 0.057 in. Caterpiller Grommet, Nylon 6.6, 3.05Mm; Grommet Type Abbatron Hh Smith
Overall Thickness 0.0570 inch (1.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH170-CR - APD-KH170-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details