Abbatron Bushings, Grommets 2694-100

Description
GROM 2694-100 NYL- 1 ROLL = 100
Request a Quote Datasheet
Description
GROM 2694-100 NYL- 1 ROLL = 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-2694-100-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-2694-100-ND
Bushings, Grommets 6463-2694-100-ND
GROM 2694-100 NYL- 1 ROLL = 100

GROM 2694-100 NYL- 1 ROLL = 100

Buy Now Datasheet
Grommet, Caterpillar, Pe, 3.66Mm; Grommet Type Abbatron Hh Smith - 22C8734 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Caterpillar, Pe, 3.66Mm; Grommet Type Abbatron Hh Smith
22C8734
Grommet, Caterpillar, Pe, 3.66Mm; Grommet Type Abbatron Hh Smith 22C8734
GROMMET, CATERPILLAR, PE, 3.66MM; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.66mm; Grommet Colour:-; Product Range:

GROMMET, CATERPILLAR, PE, 3.66MM; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.66mm; Grommet Colour:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 6463-2694-100-ND 22C8734
Product Name Bushings, Grommets Grommet, Caterpillar, Pe, 3.66Mm; Grommet Type Abbatron Hh Smith
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN - CHC-S26DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details