Abbatron Grommet strip, black nylon 6/6, 25 ft length, .17 w x .20 ht, .085 id 2693

Description
Caterpillar Grommets, Nylon 6⁄6 Material Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis Insulates and prevents chafing wires.
Description
Caterpillar Grommets, Nylon 6⁄6 Material Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis Insulates and prevents chafing wires.
Datasheet
Datasheet Summary
Powered by GS/AI

The Grommet Strip, Nylon, Black, part number 21J7579, is designed to insulate and prevent wire chafing through holes in panels. It is made from black nylon, type 6/6, which provides durability and resistance to wear. The grommet is suitable for various panel thicknesses and can accommodate cable diameters as specified in the datasheet. This product is RoHS compliant, ensuring it meets environmental standards. Alternative sizes and shapes are available directly from the manufacturer, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The Grommet Strip, Nylon, Black, part number 21J7579, is designed to insulate and prevent wire chafing through holes in panels. It is made from black nylon, type 6/6, which provides durability and resistance to wear. The grommet is suitable for various panel thicknesses and can accommodate cable diameters as specified in the datasheet. This product is RoHS compliant, ensuring it meets environmental standards. Alternative sizes and shapes are available directly from the manufacturer, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Grommet strip, black nylon 6/6, 25 ft length, .17 w x .20 ht, .085 id - 70211348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet strip, black nylon 6/6, 25 ft length, .17 w x .20 ht, .085 id
70211348
Grommet strip, black nylon 6/6, 25 ft length, .17 w x .20 ht, .085 id 70211348
Caterpillar Grommets, Nylon 6⁄6 Material Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis Insulates and prevents chafing wires.

Caterpillar Grommets, Nylon 6⁄6 Material

  • Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis
    Insulates and prevents chafing wires.
Supplier's Site
Grommet Strip, Nylon, Black; Grommet Type Abbatron Hh Smith - 21J7579 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Nylon, Black; Grommet Type Abbatron Hh Smith
21J7579
Grommet Strip, Nylon, Black; Grommet Type Abbatron Hh Smith 21J7579
GROMMET STRIP, NYLON, BLACK; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:2.032mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET STRIP, NYLON, BLACK; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:2.032mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 70211348 21J7579
Product Name Grommet strip, black nylon 6/6, 25 ft length, .17 w x .20 ht, .085 id Grommet Strip, Nylon, Black; Grommet Type Abbatron Hh Smith
Overall Thickness 0.0520 inch (1.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH170-WT - APD-KH170-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details