Abbatron Bushings, Grommets 2693-100

Description
GROM 2693-100 (100 FT ROLL) PK1
Request a Quote Datasheet
Description
GROM 2693-100 (100 FT ROLL) PK1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-2693-100-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-2693-100-ND
Bushings, Grommets 6463-2693-100-ND
GROM 2693-100 (100 FT ROLL) PK1

GROM 2693-100 (100 FT ROLL) PK1

Buy Now Datasheet
Grommet, Caterpillar, Pe, 2.51Mm; Grommet Type Abbatron Hh Smith - 95H5947 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Caterpillar, Pe, 2.51Mm; Grommet Type Abbatron Hh Smith
95H5947
Grommet, Caterpillar, Pe, 2.51Mm; Grommet Type Abbatron Hh Smith 95H5947
GROMMET, CATERPILLAR, PE, 2.51MM; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.51mm; Grommet Colour:-; Product Range:

GROMMET, CATERPILLAR, PE, 2.51MM; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.51mm; Grommet Colour:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 6463-2693-100-ND 95H5947
Product Name Bushings, Grommets Grommet, Caterpillar, Pe, 2.51Mm; Grommet Type Abbatron Hh Smith
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details