Abbatron Grommet; Nylon 6/6; 25 ft.; 0.139; 0.047; 0.190 in.; 0.047 in. 2692

Description
Nylon 6⁄6, 25 ft. Grommet Length, Caterpillar Grommets Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis Insulates and prevents chafing wires Made of Nylon, type 6⁄6
Datasheet
Description
Nylon 6⁄6, 25 ft. Grommet Length, Caterpillar Grommets Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis Insulates and prevents chafing wires Made of Nylon, type 6⁄6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet; Nylon 6/6; 25 ft.; 0.139; 0.047; 0.190 in.; 0.047 in. - 70211228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet; Nylon 6/6; 25 ft.; 0.139; 0.047; 0.190 in.; 0.047 in.
70211228
Grommet; Nylon 6/6; 25 ft.; 0.139; 0.047; 0.190 in.; 0.047 in. 70211228
Nylon 6⁄6, 25 ft. Grommet Length, Caterpillar Grommets Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis Insulates and prevents chafing wires Made of Nylon, type 6⁄6

Nylon 6⁄6, 25 ft. Grommet Length, Caterpillar Grommets

  • Abbatron HHSmith has added more sizes with lower tolerance to enable a tighter fit to a panel or chassis
  • Insulates and prevents chafing wires
  • Made of Nylon, type 6⁄6
Supplier's Site
Grommet Strip, Nylon, Black; Grommet Type Abbatron Hh Smith - 21J7578 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Nylon, Black; Grommet Type Abbatron Hh Smith
21J7578
Grommet Strip, Nylon, Black; Grommet Type Abbatron Hh Smith 21J7578
GROMMET STRIP, NYLON, BLACK; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.194mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET STRIP, NYLON, BLACK; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.194mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 70211228 21J7578
Product Name Grommet; Nylon 6/6; 25 ft.; 0.139; 0.047; 0.190 in.; 0.047 in. Grommet Strip, Nylon, Black; Grommet Type Abbatron Hh Smith
Overall Thickness 0.0470 inch (1.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details