Abbatron Spacer, Round, Ceramic, 0.75In X 63.5Mm; Standoff Material Abbatron Hh Smith 2649

Description
SPACER, ROUND, CERAMIC, 0.75IN X 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:19.05mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.75IN X 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:19.05mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.75In X 63.5Mm; Standoff Material Abbatron Hh Smith - 67F4231 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.75In X 63.5Mm; Standoff Material Abbatron Hh Smith
67F4231
Spacer, Round, Ceramic, 0.75In X 63.5Mm; Standoff Material Abbatron Hh Smith 67F4231
SPACER, ROUND, CERAMIC, 0.75IN X 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:19.05mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.75IN X 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4231
Product Name Spacer, Round, Ceramic, 0.75In X 63.5Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 221178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers