Abbatron Standoff, Cer, Round F-F, 1/4-20, 127Mm; Standoff Material Abbatron Hh Smith 2628

Description
STANDOFF, CER, ROUND F-F, 1/4-20, 127MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:127mm; Overall Length:-; External Width:25.4mm; Product Range:-RoHS Compliant: Yes
Description
STANDOFF, CER, ROUND F-F, 1/4-20, 127MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:127mm; Overall Length:-; External Width:25.4mm; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Cer, Round F-F, 1/4-20, 127Mm; Standoff Material Abbatron Hh Smith - 94B1904 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 1/4-20, 127Mm; Standoff Material Abbatron Hh Smith
94B1904
Standoff, Cer, Round F-F, 1/4-20, 127Mm; Standoff Material Abbatron Hh Smith 94B1904
STANDOFF, CER, ROUND F-F, 1/4-20, 127MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:127mm; Overall Length:-; External Width:25.4mm; Product Range:-RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 1/4-20, 127MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:127mm; Overall Length:-; External Width:25.4mm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94B1904
Product Name Standoff, Cer, Round F-F, 1/4-20, 127Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-032-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details