Abbatron Board Spacers, Standoffs 2617

Description
STDF 2617 CER
Request a Quote Datasheet
Description
STDF 2617 CER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 6463-2617-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
6463-2617-ND
Board Spacers, Standoffs 6463-2617-ND
STDF 2617 CER

STDF 2617 CER

Buy Now Datasheet
Spacer, Round, Ceramic, 0.75In X 38.1Mm; Standoff Material Abbatron Hh Smith - 81F4347 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.75In X 38.1Mm; Standoff Material Abbatron Hh Smith
81F4347
Spacer, Round, Ceramic, 0.75In X 38.1Mm; Standoff Material Abbatron Hh Smith 81F4347
SPACER, ROUND, CERAMIC, 0.75IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:19.05mm; Pack Quantity:1 RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.75IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:19.05mm; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 10-32; 1-1/2 in.; Ceramic; 3/4 in.; Round; MIL (NL 523W03 012) - 70211219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 10-32; 1-1/2 in.; Ceramic; 3/4 in.; Round; MIL (NL 523W03 012)
70211219
Spacer; 10-32; 1-1/2 in.; Ceramic; 3/4 in.; Round; MIL (NL 523W03 012) 70211219
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications

Ceramic , Round Shape, MIL Standards, Spacers

  • Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature
  • Threaded from each end as indicated in table
  • Continuous safe operating temperature rating of 930°C (1700 °f)
    In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 6463-2617-ND 81F4347 70211219
Product Name Board Spacers, Standoffs Spacer, Round, Ceramic, 0.75In X 38.1Mm; Standoff Material Abbatron Hh Smith Spacer; 10-32; 1-1/2 in.; Ceramic; 3/4 in.; Round; MIL (NL 523W03 012)
Type & Shape Standoff; Round Standoff; Female Standoff; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-832-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details