Abbatron Standoff, Cer, Round F-F, 8-32, 76.2Mm; Standoff Material Abbatron Hh Smith 2614

Description
STANDOFF, CER, ROUND F-F, 8-32, 76.2MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:76.2mm; Overall Length:-; External Width:12.7mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, CER, ROUND F-F, 8-32, 76.2MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:76.2mm; Overall Length:-; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Cer, Round F-F, 8-32, 76.2Mm; Standoff Material Abbatron Hh Smith - 67F4221 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 8-32, 76.2Mm; Standoff Material Abbatron Hh Smith
67F4221
Standoff, Cer, Round F-F, 8-32, 76.2Mm; Standoff Material Abbatron Hh Smith 67F4221
STANDOFF, CER, ROUND F-F, 8-32, 76.2MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:76.2mm; Overall Length:-; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 8-32, 76.2MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:76.2mm; Overall Length:-; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4221
Product Name Standoff, Cer, Round F-F, 8-32, 76.2Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-3.5M3-12ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details