Abbatron Spacer, Round, Ceramic, 0.375In X 25.4Mm; Standoff Material Abbatron Hh Smith 2603

Description
SPACER, ROUND, CERAMIC, 0.375IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:9.525mm; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.375IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:9.525mm; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.375In X 25.4Mm; Standoff Material Abbatron Hh Smith - 67F4210 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.375In X 25.4Mm; Standoff Material Abbatron Hh Smith
67F4210
Spacer, Round, Ceramic, 0.375In X 25.4Mm; Standoff Material Abbatron Hh Smith 67F4210
SPACER, ROUND, CERAMIC, 0.375IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:9.525mm; Pack Quantity:1 RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.375IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:9.525mm; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4210
Product Name Spacer, Round, Ceramic, 0.375In X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details