Abbatron Binding Post, 30A, #10-32, Stud, Blue; Product Range Abbatron Hh Smith 257-105

Description
BINDING POST, 30A, #10-32, STUD, BLUE; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #10-32, STUD, BLUE; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #10-32, Stud, Blue; Product Range Abbatron Hh Smith - 28F1224 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32, Stud, Blue; Product Range Abbatron Hh Smith
28F1224
Binding Post, 30A, #10-32, Stud, Blue; Product Range Abbatron Hh Smith 28F1224
BINDING POST, 30A, #10-32, STUD, BLUE; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #10-32, STUD, BLUE; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28F1224
Product Name Binding Post, 30A, #10-32, Stud, Blue; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Plug connector - NPQH-D-S14-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details