Abbatron Binding Post, 30A, #10-32, Stud, Green; Product Range Abbatron Hh Smith 257-104

Description
BINDING POST, 30A, #10-32, STUD, GREEN; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #10-32, STUD, GREEN; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #10-32, Stud, Green; Product Range Abbatron Hh Smith - 28F1223 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32, Stud, Green; Product Range Abbatron Hh Smith
28F1223
Binding Post, 30A, #10-32, Stud, Green; Product Range Abbatron Hh Smith 28F1223
BINDING POST, 30A, #10-32, STUD, GREEN; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #10-32, STUD, GREEN; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28F1223
Product Name Binding Post, 30A, #10-32, Stud, Green; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAFF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Plug - FBS-SUB-9-GS-DP-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details