Abbatron Binding Posts 257-103

Description
BDG POST 257-103 GLD 10-32
Request a Quote Datasheet
Description
BDG POST 257-103 GLD 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-257-103-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-257-103-ND
Binding Posts 6463-257-103-ND
BDG POST 257-103 GLD 10-32

BDG POST 257-103 GLD 10-32

Buy Now Datasheet
Binding Post; Insulated Binding Post; Gold; Molded Polycarbonate; Black; - 70209865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Insulated Binding Post; Gold; Molded Polycarbonate; Black;
70209865
Binding Post; Insulated Binding Post; Gold; Molded Polycarbonate; Black; 70209865
Molded Polycarbonate, Mounting Hole Size 1⁄2 in., Insulated Binding Posts Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head: Captive, molded lexan. Body: Brass, nickel-plated. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1517. Head: Captive, molded lexan with brass, gold-plated inserts. Body: brass, gold-plated. Washer: Molded lexan, with brass, gold-plated inserts. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Molded washers completely insulate post from panel. Miniature washers and narrow fluted head require min. panel space. Mounts in 3⁄8" round or "D" hole in panel as indicated. Wrap-around solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in 1⁄4" includes all mounting hardware. Type 110. All metal binding post, brass nickel-plated, mounts in #8 clearance hole, includes all mounting hardware. Type 459. Standard multiple connection all insulated fluted head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Accepts standard banana plugs, 0.080 phone tips, wire, alligator clips and spade lug. 1 K volts 60 cycle AC continuous working voltage, when insulated from panel as recommended. Capacitance: 5.0 mmfd. (Type 1517, 3.0 mmfd). Dual Binding Posts Types 1477 and 269. Standard dual insulated binding posts, mounts in two 1⁄2" holes on 3⁄4" centers, panels up to 1⁄4" thick, includes all mounting hardware.

Molded Polycarbonate, Mounting Hole Size 1⁄2 in., Insulated Binding Posts
Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head: Captive, molded lexan. Body: Brass, nickel-plated. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1517. Head: Captive, molded lexan with brass, gold-plated inserts. Body: brass, gold-plated. Washer: Molded lexan, with brass, gold-plated inserts. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Molded washers completely insulate post from panel. Miniature washers and narrow fluted head require min. panel space. Mounts in 3⁄8" round or "D" hole in panel as indicated. Wrap-around solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in 1⁄4" includes all mounting hardware. Type 110. All metal binding post, brass nickel-plated, mounts in #8 clearance hole, includes all mounting hardware. Type 459. Standard multiple connection all insulated fluted head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Accepts standard banana plugs, 0.080 phone tips, wire, alligator clips and spade lug. 1 K volts 60 cycle AC continuous working voltage, when insulated from panel as recommended. Capacitance: 5.0 mmfd. (Type 1517, 3.0 mmfd). Dual Binding Posts Types 1477 and 269. Standard dual insulated binding posts, mounts in two 1⁄2" holes on 3⁄4" centers, panels up to 1⁄4" thick, includes all mounting hardware.

Supplier's Site
Binding Post, 30A, #10-32, Stud, Black; Product Range Abbatron Hh Smith - 35F749 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32, Stud, Black; Product Range Abbatron Hh Smith
35F749
Binding Post, 30A, #10-32, Stud, Black; Product Range Abbatron Hh Smith 35F749
BINDING POST, 30A, #10-32, STUD, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #10-32, STUD, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-257-103-ND 70209865 35F749
Product Name Binding Posts Binding Post; Insulated Binding Post; Gold; Molded Polycarbonate; Black; Binding Post, 30A, #10-32, Stud, Black; Product Range Abbatron Hh Smith
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data