Abbatron Banana Plug, 10A, Stud, Black; Gender Abbatron Hh Smith 255-103

Description
BANANA PLUG, 10A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Description
BANANA PLUG, 10A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 10A, Stud, Black; Gender Abbatron Hh Smith - 82T5304 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Stud, Black; Gender Abbatron Hh Smith
82T5304
Banana Plug, 10A, Stud, Black; Gender Abbatron Hh Smith 82T5304
BANANA PLUG, 10A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 10A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Banana Plug; Plug; Black; Beryllium Copper; 27/64 in.; 0.18 in. - 70210019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; Black; Beryllium Copper; 27/64 in.; 0.18 in.
70210019
Banana Plug; Plug; Black; Beryllium Copper; 27/64 in.; 0.18 in. 70210019
Black, Right Angle Banana Plug with Copper Spring Right–angle plugs with plastic handles. Half shells assemble with one screw and nut. Lead wires soldered to body. Body is nickel–plated. Right angle banana plug with copper spring.

Black, Right Angle Banana Plug with Copper Spring
Right–angle plugs with plastic handles. Half shells assemble with one screw and nut. Lead wires soldered to body. Body is nickel–plated.
Right angle banana plug with copper spring.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 82T5304 70210019
Product Name Banana Plug, 10A, Stud, Black; Gender Abbatron Hh Smith Banana Plug; Plug; Black; Beryllium Copper; 27/64 in.; 0.18 in.
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Assortment of plugs - NEKM-C-5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details