Abbatron Insulating Washer, 0.115 X 0.281, #4; Product Range Abbatron Hh Smith 2514

Description
INSULATING WASHER, 0.115" X 0.281", #4; Product Range:-; External Diameter:0.281"; Fastener Material:Nylon 6 (Polyamide 6); Internal Diameter:0.115" RoHS Compliant: Yes
Description
INSULATING WASHER, 0.115" X 0.281", #4; Product Range:-; External Diameter:0.281"; Fastener Material:Nylon 6 (Polyamide 6); Internal Diameter:0.115" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insulating Washer, 0.115 X 0.281, #4; Product Range Abbatron Hh Smith - 99F9569 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Washer, 0.115 X 0.281, #4; Product Range Abbatron Hh Smith
99F9569
Insulating Washer, 0.115 X 0.281, #4; Product Range Abbatron Hh Smith 99F9569
INSULATING WASHER, 0.115" X 0.281", #4; Product Range:-; External Diameter:0.281"; Fastener Material:Nylon 6 (Polyamide 6); Internal Diameter:0.115" RoHS Compliant: Yes

INSULATING WASHER, 0.115" X 0.281", #4; Product Range:-; External Diameter:0.281"; Fastener Material:Nylon 6 (Polyamide 6); Internal Diameter:0.115" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 99F9569
Product Name Insulating Washer, 0.115 X 0.281, #4; Product Range Abbatron Hh Smith
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details