Abbatron Banana Jack, in-line cable mounted insulated standard, red, 1000V, 15A 251-102

Description
Type 205 supplied with fiber washer.
Datasheet
Description
Type 205 supplied with fiber washer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, in-line cable mounted insulated standard, red, 1000V, 15A - 70209774 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack, in-line cable mounted insulated standard, red, 1000V, 15A
70209774
Banana Jack, in-line cable mounted insulated standard, red, 1000V, 15A 70209774
Type 205 supplied with fiber washer.

Type 205 supplied with fiber washer.

Supplier's Site
Banana Jack, 15A, Crimp/solder, Red; Gender Abbatron Hh Smith - 82T5301 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Red; Gender Abbatron Hh Smith
82T5301
Banana Jack, 15A, Crimp/solder, Red; Gender Abbatron Hh Smith 82T5301
BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70209774 82T5301
Product Name Banana Jack, in-line cable mounted insulated standard, red, 1000V, 15A Banana Jack, 15A, Crimp/solder, Red; Gender Abbatron Hh Smith
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details