Abbatron Bumper, Round, Rubber, 25.4Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith 2461

Description
BUMPER, ROUND, RUBBER, 25.4MM, BLACK; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:25.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: No
Description
BUMPER, ROUND, RUBBER, 25.4MM, BLACK; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:25.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Rubber, 25.4Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith - 26K2110 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Rubber, 25.4Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith
26K2110
Bumper, Round, Rubber, 25.4Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith 26K2110
BUMPER, ROUND, RUBBER, 25.4MM, BLACK; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:25.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: No

BUMPER, ROUND, RUBBER, 25.4MM, BLACK; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:25.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26K2110
Product Name Bumper, Round, Rubber, 25.4Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Supports - 2809203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details