Abbatron Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith 2323

Description
SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith - 35F873 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith
35F873
Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith 35F873
SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F873
Product Name Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 101731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details