Abbatron Feet (Bumpers), Rubber; Bumper / Feet Mounting Abbatron Hh Smith 2194

Description
FEET (BUMPERS), RUBBER; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Body Material:Rubber RoHS Compliant: Yes
Description
FEET (BUMPERS), RUBBER; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Body Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers), Rubber; Bumper / Feet Mounting Abbatron Hh Smith - 35F531 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers), Rubber; Bumper / Feet Mounting Abbatron Hh Smith
35F531
Feet (Bumpers), Rubber; Bumper / Feet Mounting Abbatron Hh Smith 35F531
FEET (BUMPERS), RUBBER; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Body Material:Rubber RoHS Compliant: Yes

FEET (BUMPERS), RUBBER; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Body Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F531
Product Name Feet (Bumpers), Rubber; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 2240416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details