Abbatron Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith 2192

Description
BUMPER, ROUND, RUBBER, 12.7, BLACK; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
BUMPER, ROUND, RUBBER, 12.7, BLACK; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith - 77B5029 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith
77B5029
Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith 77B5029
BUMPER, ROUND, RUBBER, 12.7, BLACK; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, ROUND, RUBBER, 12.7, BLACK; Bumper / Feet Mounting:Screw; Height:6.35mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 77B5029
Product Name Bumper, Round, Rubber, 12.7, Black; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers