Abbatron Grommet, Open, Synthetic Rubber, 20.64Mm; Grommet Type Abbatron Hh Smith 2188

Description
GROMMET, OPEN, SYNTHETIC RUBBER, 20.64MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.29mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:20.64mm; Panel Thickness Max:1.59mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, OPEN, SYNTHETIC RUBBER, 20.64MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.29mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:20.64mm; Panel Thickness Max:1.59mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, Synthetic Rubber, 20.64Mm; Grommet Type Abbatron Hh Smith - 94B7005 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Synthetic Rubber, 20.64Mm; Grommet Type Abbatron Hh Smith
94B7005
Grommet, Open, Synthetic Rubber, 20.64Mm; Grommet Type Abbatron Hh Smith 94B7005
GROMMET, OPEN, SYNTHETIC RUBBER, 20.64MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.29mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:20.64mm; Panel Thickness Max:1.59mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, SYNTHETIC RUBBER, 20.64MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.29mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:20.64mm; Panel Thickness Max:1.59mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 94B7005
Product Name Grommet, Open, Synthetic Rubber, 20.64Mm; Grommet Type Abbatron Hh Smith
Outside Diameter 0.8126 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details
Rubber Grommet - 740 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details